MACOM Crystal/Oscillator 9C-20.000MEEJ-T

Description
QUARTZ CRYSTAL, 20 MHZ, 18 PF, HC-49S; FREQUENCY:20MHZ; FREQUENCY TOLERANCE:± 10PPM; LOAD CAPACITANCE:18PF; FREQUENCY STABILITY:10PPM; OPERATING TEMPE. FREE 2 YEAR RADWELL WARRANTY
Description
QUARTZ CRYSTAL, 20 MHZ, 18 PF, HC-49S; FREQUENCY:20MHZ; FREQUENCY TOLERANCE:± 10PPM; LOAD CAPACITANCE:18PF; FREQUENCY STABILITY:10PPM; OPERATING TEMPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Crystal/Oscillator - 21613094 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
21613094
Crystal/Oscillator 21613094
QUARTZ CRYSTAL, 20 MHZ, 18 PF, HC-49S; FREQUENCY:20MHZ; FREQUENCY TOLERANCE:± 10PPM; LOAD CAPACITANCE:18PF; FREQUENCY STABILITY:10PPM; OPERATING TEMPE. FREE 2 YEAR RADWELL WARRANTY

QUARTZ CRYSTAL, 20 MHZ, 18 PF, HC-49S; FREQUENCY:20MHZ; FREQUENCY TOLERANCE:± 10PPM; LOAD CAPACITANCE:18PF; FREQUENCY STABILITY:10PPM; OPERATING TEMPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Crystals
Product Number 21613094
Product Name Crystal/Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1775227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Surface Mount Crystals - CDX-2374 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32 MHz
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details