Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202386-2N6439
Packaging: Bulk
Number of Pins: 4
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Max Power Dissipation: 146 W
Collector Base Voltage (VCBO): 60 V
Collector Emitter Voltage (VCEO): 33 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1202386-2N6439 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 2N6439 |