The Smallest Diameter Bore Coupler
Macnaught’s patented release mechanism delivers enhanced safety and is both easier and faster to use. The KYPLUS locking grease gun coupler retains the benefit of the original floating jaw design, providing a strong, leak-free connection while improving safety and usability through:
Locks On Tight and Self Assists Off the Fitting
True One-Handed Design – Easy to Use
Compact Barrel Diameter – Smallest diameter on the market (.578″)
2 Year Warranty
Internal pressure relief that reduces the risk of high-pressure grease release
Use with Manual Grease Guns, Battery Powered Grease Guns and Pneumatic Greasing Systems (NPT Connection)
IMPORTANT – DO NOT ATTEMPT TO BLEED GREASE GUN WITH KYPLUS COUPLER INSTALLED. REMOVE COUPLER PRIOR TO BLEEDING.
Macnaught KYPLUS Safety Grease Coupler Specifications Model number KYPLUS Size 1/8″ NPT(F) Inlet Max Pressure 10,000psi Length 1.3" Warranty 2 Years
The Smallest Diameter Bore Coupler
Macnaught’s patented release mechanism delivers enhanced safety and is both easier and faster to use. The KYPLUS locking grease gun coupler retains the benefit of the original floating jaw design, providing a strong, leak-free connection while improving safety and usability through:
- Locks On Tight and Self Assists Off the Fitting
- True One-Handed Design – Easy to Use
- Compact Barrel Diameter – Smallest diameter on the market (.578″)
- 2 Year Warranty
- Internal pressure relief that reduces the risk of high-pressure grease release
- Use with Manual Grease Guns, Battery Powered Grease Guns and Pneumatic Greasing Systems (NPT Connection)
IMPORTANT – DO NOT ATTEMPT TO BLEED GREASE GUN WITH KYPLUS COUPLER INSTALLED. REMOVE COUPLER PRIOR TO BLEEDING.
Macnaught KYPLUS Safety Grease Coupler Specifications Model number KYPLUS
Size 1/8″ NPT(F) Inlet
Max Pressure 10,000psi
Length 1.3"
Warranty 2 Years