Mach III Clutch, Inc. Torque Limiter Flexible Coupling T3H2H-STL

Description
Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when desired torque setting is established Mounting Set screws and customer supplied key connect the torque limiter mechanism to one shaft and the coupling hub to a second fully supported shaft Note: Torque Limiter Mechanism DOES NOT support Coupling Applications Momentary overload protection Torque limiters are not recommended in continuous slip or tension control applications. A SensiFlex® clutch or brake should be used instead. Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features No reset required after torque limiter slips Elastomeric element compensates for up to 3 degrees of angular misalignment and up to 0.040 parallel offset between shafts Both torque limiter mechanism and coupling bored to suit up to the maximum shown (US & Metric) to accept differing shaft sizes
Datasheet
Description
Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when desired torque setting is established Mounting Set screws and customer supplied key connect the torque limiter mechanism to one shaft and the coupling hub to a second fully supported shaft Note: Torque Limiter Mechanism DOES NOT support Coupling Applications Momentary overload protection Torque limiters are not recommended in continuous slip or tension control applications. A SensiFlex® clutch or brake should be used instead. Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features No reset required after torque limiter slips Elastomeric element compensates for up to 3 degrees of angular misalignment and up to 0.040 parallel offset between shafts Both torque limiter mechanism and coupling bored to suit up to the maximum shown (US & Metric) to accept differing shaft sizes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Limiter Flexible Coupling - T3H2H-STL - Mach III Clutch, Inc.
Walton, KY, USA
Torque Limiter Flexible Coupling
T3H2H-STL
Torque Limiter Flexible Coupling T3H2H-STL
Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when desired torque setting is established Mounting Set screws and customer supplied key connect the torque limiter mechanism to one shaft and the coupling hub to a second fully supported shaft Note: Torque Limiter Mechanism DOES NOT support Coupling Applications Momentary overload protection Torque limiters are not recommended in continuous slip or tension control applications. A SensiFlex® clutch or brake should be used instead. Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features No reset required after torque limiter slips Elastomeric element compensates for up to 3 degrees of angular misalignment and up to 0.040 parallel offset between shafts Both torque limiter mechanism and coupling bored to suit up to the maximum shown (US & Metric) to accept differing shaft sizes

Operation

  • Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload
  • Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut
  • Adjustment nut is locked in place by set screws when desired torque setting is established

Mounting

  • Set screws and customer supplied key connect the torque limiter mechanism to one shaft and the coupling hub to a second fully supported shaft
  • Note: Torque Limiter Mechanism DOES NOT support Coupling

Applications

  • Momentary overload protection
  • Torque limiters are not recommended in continuous slip or tension control applications. A SensiFlex® clutch or brake should be used instead.
  • Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM.

Design Features

  • No reset required after torque limiter slips
  • Elastomeric element compensates for up to 3 degrees of angular misalignment and up to 0.040 parallel offset between shafts
  • Both torque limiter mechanism and coupling bored to suit up to the maximum shown (US & Metric) to accept differing shaft sizes
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Flexible Couplings
Product Number T3H2H-STL
Product Name Torque Limiter Flexible Coupling
Coupling Type Torsionally Flexible Coupling
Rated Torque 57.96 to 1159 In-lbs (66.83 to 1336 kg-cm)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
Allen-Bradley / Rockwell Automation
View Details