Mach III Clutch, Inc. Flexible Clutch Coupling C6H2G-STL

Description
Operation Friction clutch coupling engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Set screws and customer supplied key connect the clutch mechanism to one shaft and the coupling hub to a second, fully supported shaft Anti-rotation arm required to prevent rotation of the air housing Clutch couplings are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Note: Clutch coupling mechanism DOES NOT support flexible coupling half Applications Flexible clutch couplings connect/disconnect two fully supported shafts Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Elastomeric element compensates for up to 3 degrees of angular misalignment and up to 0.040 parallel offset between shafts Both clutch mechanism and coupling bored to suit up to the maximum shown (US & Metric) to accept differing shaft sizes Available with either high or low* coefficient friction linings for same price
Datasheet
Description
Operation Friction clutch coupling engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Set screws and customer supplied key connect the clutch mechanism to one shaft and the coupling hub to a second, fully supported shaft Anti-rotation arm required to prevent rotation of the air housing Clutch couplings are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Note: Clutch coupling mechanism DOES NOT support flexible coupling half Applications Flexible clutch couplings connect/disconnect two fully supported shafts Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Elastomeric element compensates for up to 3 degrees of angular misalignment and up to 0.040 parallel offset between shafts Both clutch mechanism and coupling bored to suit up to the maximum shown (US & Metric) to accept differing shaft sizes Available with either high or low* coefficient friction linings for same price
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Clutch Coupling - C6H2G-STL - Mach III Clutch, Inc.
Walton, KY, USA
Flexible Clutch Coupling
C6H2G-STL
Flexible Clutch Coupling C6H2G-STL
Operation Friction clutch coupling engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Set screws and customer supplied key connect the clutch mechanism to one shaft and the coupling hub to a second, fully supported shaft Anti-rotation arm required to prevent rotation of the air housing Clutch couplings are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Note: Clutch coupling mechanism DOES NOT support flexible coupling half Applications Flexible clutch couplings connect/disconnect two fully supported shafts Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Elastomeric element compensates for up to 3 degrees of angular misalignment and up to 0.040 parallel offset between shafts Both clutch mechanism and coupling bored to suit up to the maximum shown (US & Metric) to accept differing shaft sizes Available with either high or low* coefficient friction linings for same price

Operation

  • Friction clutch coupling engages with air pressure, spring released when air is exhausted
  • Torque is linear in response to air pressure applied

Mounting

  • Set screws and customer supplied key connect the clutch mechanism to one shaft and the coupling hub to a second, fully supported shaft
  • Anti-rotation arm required to prevent rotation of the air housing
  • Clutch couplings are designed for horizontal mounting. If vertical mounting is required, consult engineering for options
  • Note: Clutch coupling mechanism DOES NOT support flexible coupling half

Applications

  • Flexible clutch couplings connect/disconnect two fully supported shafts
  • Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM.

Design Features

  • Elastomeric element compensates for up to 3 degrees of angular misalignment and up to 0.040 parallel offset between shafts
  • Both clutch mechanism and coupling bored to suit up to the maximum shown (US & Metric) to accept differing shaft sizes
  • Available with either high or low* coefficient friction linings for same price
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Flexible Couplings
Product Number C6H2G-STL
Product Name Flexible Clutch Coupling
Coupling Type Torsionally Flexible Coupling
Rated Torque 0.0 to 3598 In-lbs (0.0 to 4149 kg-cm)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Disc Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Disc Coupling
Rated Torque 504 to 7.70E6 In-lbs (582 to 8.88E6 kg-cm)
Units Metric Design
View Details
8mm Bore, 28.6mm Overall Length, Polyurethane,
Specs
Rated Torque 3.01 In-lbs (3.47 kg-cm)
Rated Speed 3600 rpm
Bore Diameter 0.3150 inch (8 mm)
View Details