MAC-MOD Analytical, Inc. POPLINK Col. ProntoSIL 100-5-C18 EPS-2, 4cm, 2 ea. UD03E18BPS0502

Description
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.
Datasheet
Description
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
POPLINK Col. ProntoSIL 100-5-C18 EPS-2, 4cm, 2 ea.
UD03E18BPS0502
POPLINK Col. ProntoSIL 100-5-C18 EPS-2, 4cm, 2 ea. UD03E18BPS0502
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.

ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information.
Some of the most popular ProntoSIL bonded phases are below.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number UD03E18BPS0502
Product Name POPLINK Col. ProntoSIL 100-5-C18 EPS-2, 4cm, 2 ea.
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 4.1 x 150 mm - 79444 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Sodium Column - 1192020 - Pickering Laboratories, Inc.
Pickering Laboratories, Inc.
View Details
Raptor EtG/EtS LC Columns -  - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
WAX HPLC Column, 5um, 100A, 4.6x150mm - WAX-5-100/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details