Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TUBING
MAC-MOD ANALYTICAL, INC.
MMST105B -- ISOBORE 1/16IN S.S. CAPILLARY TUBING, .010IN, 5CM, BLUE
MAC-MOD Analytical, Inc.
Isobore 1/16in S.S. Capillary Tubing, .010in, 5cm, Blue
MMST105B
Description
Isobore 1/16in S.S. Capillary Tubing, .010in, 5cm, Blue
Description
Isobore 1/16in S.S. Capillary Tubing, .010in, 5cm, Blue
Suppliers
Company
Product
Description
Supplier Links
MAC-MOD Analytical, Inc.
Chadds Ford, PA, USA
Isobore 1/16in S.S. Capillary Tubing, .010in, 5cm, Blue
MMST105B
Isobore 1/16in S.S. Capillary Tubing, .010in, 5cm, Blue
MMST105B
Isobore 1/16in S.S. Capillary Tubing, .010in, 5cm, Blue
Isobore 1/16in S.S. Capillary Tubing, .010in, 5cm, Blue
Supplier's Site
Technical Specifications
MAC-MOD Analytical, Inc.
Product Category
Tubing
Product Number
MMST105B
Product Name
Isobore 1/16in S.S. Capillary Tubing, .010in, 5cm, Blue
Outside Diameter
0.062 inch (1.6 mm)
Unlock Full Specs
to access all available technical data
Similar Products
MP Metal Products
Custom Roll Formed Metal Tubing
Specs
Type
Metal; Structural
Material
Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape
Round; Rectangle; Square; Oval; Specialty
View Details
Pexco
Enflon® Molded Cylinders
Specs
Type
Plastic; Structural
Material
Polytetrafluoroethylene
Shape
Round
View Details
TE Connectivity
Convoluted Tubing
5470274008
Specs
Type
Plastic
Color / Clarity
Solid
Application
General Chemical; Hydraulic
View Details
Caplugs
Ultrabake™ Tubing
ST0875
Specs
Type
Rubber / Silicone
Color / Clarity
Solid
Design Units
English
View Details