Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TUBING
MAC-MOD ANALYTICAL, INC.
MMPRT0201005 -- SURE-FIT REPLACEMENT TUBE, PEEK, 0.020IN X 100CM, 5/PK
MAC-MOD Analytical, Inc.
Sure-Fit Replacement Tube, Peek, 0.020in x 100cm, 5/pk
MMPRT0201005
Description
Sure-Fit Replacement Tube, Peek, 0.020in x 100cm, 5/pk
Description
Sure-Fit Replacement Tube, Peek, 0.020in x 100cm, 5/pk
Suppliers
Company
Product
Description
Supplier Links
MAC-MOD Analytical, Inc.
Chadds Ford, PA, USA
Sure-Fit Replacement Tube, Peek, 0.020in x 100cm, 5/pk
MMPRT0201005
Sure-Fit Replacement Tube, Peek, 0.020in x 100cm, 5/pk
MMPRT0201005
Sure-Fit Replacement Tube, Peek, 0.020in x 100cm, 5/pk
Sure-Fit Replacement Tube, Peek, 0.020in x 100cm, 5/pk
Supplier's Site
Technical Specifications
MAC-MOD Analytical, Inc.
Product Category
Tubing
Product Number
MMPRT0201005
Product Name
Sure-Fit Replacement Tube, Peek, 0.020in x 100cm, 5/pk
Type
Plastic
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Nylon Tubing
MNT
Specs
Type
Plastic
Material
Nylon
View Details
Clippard
Urethane Tubing
URT1-0805
Specs
Type
Plastic
Material
Polyurethane
Shape
Round
View Details
BRIM Electronics, Inc.
Brimlon PTFE Fluoropolymer Tubing, Standard Wall PTFE
BSW
Specs
Type
Plastic; Electrical
Material
Polytetrafluoroethylene; Fluoropolymer
Shape
Round
View Details
RS Components, Ltd.
Tubing and Profile Struts
4478716
Specs
Material
Malleable Iron
Shape
Round
Outside Diameter
1.902 inch (48.3 mm)
View Details