MAC-MOD Analytical, Inc. HydroBond AQ C8 HPLC Column, 2.1 x 100mm,3um MMHB821103

Description
HydroBond HPLC columns from MAC-MOD Analytical are available in two unique bonding chemistries, each designed to give excellent peak shape and increased retention of polar analytes.
Datasheet
Description
HydroBond HPLC columns from MAC-MOD Analytical are available in two unique bonding chemistries, each designed to give excellent peak shape and increased retention of polar analytes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
HydroBond AQ C8 HPLC Column, 2.1 x 100mm,3um
MMHB821103
HydroBond AQ C8 HPLC Column, 2.1 x 100mm,3um MMHB821103
HydroBond HPLC columns from MAC-MOD Analytical are available in two unique bonding chemistries, each designed to give excellent peak shape and increased retention of polar analytes.

HydroBond HPLC columns from MAC-MOD Analytical are available in two unique bonding chemistries, each designed to give excellent peak shape and increased retention of polar analytes.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number MMHB821103
Product Name HydroBond AQ C8 HPLC Column, 2.1 x 100mm,3um
Packing Diameter 3 µm (0.1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X110S 7 µm 2.1 x 100 mm PEEK - 79743 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
LC Column Tubes 4.6mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details
Bio-Scale Mini CHT Type II Cartridges - 732-4334 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
Construction Material polymer
Inner Diameter 5.6 mm (0.2205 inch)
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details