MAC-MOD Analytical, Inc. ACE Excel C4, 3um, Ultra-Inert UHPLC Compatible Column, 35x2.1mm EXL1133502U

Description
ACE Excel columns are designed to take full advantage of low dispersion, ultra-high pressure UPLC and UHPLC instruments. The introduction of ACE Excel UHPLC columns gives chromatographers more choices to achieve better results with their UPLC and UHPLC instruments.
Datasheet
Description
ACE Excel columns are designed to take full advantage of low dispersion, ultra-high pressure UPLC and UHPLC instruments. The introduction of ACE Excel UHPLC columns gives chromatographers more choices to achieve better results with their UPLC and UHPLC instruments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ACE Excel C4, 3um, Ultra-Inert UHPLC Compatible Column, 35x2.1mm
EXL1133502U
ACE Excel C4, 3um, Ultra-Inert UHPLC Compatible Column, 35x2.1mm EXL1133502U
ACE Excel columns are designed to take full advantage of low dispersion, ultra-high pressure UPLC and UHPLC instruments. The introduction of ACE Excel UHPLC columns gives chromatographers more choices to achieve better results with their UPLC and UHPLC instruments.

ACE Excel columns are designed to take full advantage of low dispersion, ultra-high pressure UPLC and UHPLC instruments. The introduction of ACE Excel UHPLC columns gives chromatographers more choices to achieve better results with their UPLC and UHPLC instruments.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number EXL1133502U
Product Name ACE Excel C4, 3um, Ultra-Inert UHPLC Compatible Column, 35x2.1mm
Packing Diameter 3 µm (0.1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

HxSil C18 5 µm 4.6 x 250 mm - 79869 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
LC Column Tubes 3.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details
SAX HPLC Column, 5um, 300A, 4.6x150mm - SAX-5-300/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0300 µm (0.0012 mils)
Column Length 1.7 cm (0.6693 inch)
View Details