MAC-MOD Analytical, Inc. ACE C18-HL, 3µm, Ultra-Inert HPLC Column, 150x2.1mm ACE3111502

Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet
Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ACE C18-HL, 3µm, Ultra-Inert HPLC Column, 150x2.1mm
ACE3111502
ACE C18-HL, 3µm, Ultra-Inert HPLC Column, 150x2.1mm ACE3111502
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number ACE3111502
Product Name ACE C18-HL, 3µm, Ultra-Inert HPLC Column, 150x2.1mm
Packing Diameter 3 µm (0.1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 7 µm 4.1 x 150 mm - 79529 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
LC/MS Column - 5045IV-05030-002-20 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 2 cm (0.7874 inch)
View Details
Silica HPLC Column, 5um, 100A, 4.6x150mm - S-5-100/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0200 µm (7.87E-4 mils)
Column Length 2.5 cm (0.9843 inch)
View Details