MAC-MOD Analytical, Inc. ACE C18-300, 5µm, Ultra-Inert HPLC Column, 30x1.0mm ACE2210301

Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet
Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ACE C18-300, 5µm, Ultra-Inert HPLC Column, 30x1.0mm
ACE2210301
ACE C18-300, 5µm, Ultra-Inert HPLC Column, 30x1.0mm ACE2210301
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number ACE2210301
Product Name ACE C18-300, 5µm, Ultra-Inert HPLC Column, 30x1.0mm
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-C18, 5 µm, 100 Å, 4.6 x 50 mm PEEK - 79682 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
Quick-Seal ™ Analytical Guard Cartridge - 9104-05QSA - IDEX Health & Science
Specs
Column Type Guard
Column Length 2 cm (0.7874 inch)
Inner Diameter 2.1 mm (0.0827 inch)
View Details
WCX HPLC Column, 5um, 300A, 4.6x250mm - WCX-5-300/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 2.5 cm (0.9843 inch)
View Details