MAC-MOD Analytical, Inc. ACE 10 C18-PFP, 10 µm, Ultra-Inert HPLC Column, 100x4.6mm ACE13101246

Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet
Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ACE 10 C18-PFP, 10 µm, Ultra-Inert HPLC Column, 100x4.6mm
ACE13101246
ACE 10 C18-PFP, 10 µm, Ultra-Inert HPLC Column, 100x4.6mm ACE13101246
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

Supplier's Site Datasheet
Chadds Ford, PA, USA
ACE 10 C18-PFP, 10 µm, Ultra-Inert HPLC Column, 125x4.6mm
ACE13101246
ACE 10 C18-PFP, 10 µm, Ultra-Inert HPLC Column, 125x4.6mm ACE13101246
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc. MAC-MOD Analytical, Inc.
Product Category HPLC Columns HPLC Columns
Product Number ACE13101246 ACE13101246
Product Name ACE 10 C18-PFP, 10 µm, Ultra-Inert HPLC Column, 100x4.6mm ACE 10 C18-PFP, 10 µm, Ultra-Inert HPLC Column, 125x4.6mm
Packing Diameter 5 µm (0.1969 mils) 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X110 7 µm 4.1 x 150 mm - 79732 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
Analytical Guard Cartridge - 9105-05 - IDEX Health & Science
Specs
Column Type Guard
Column Length 1 cm (0.3937 inch)
Inner Diameter 1 mm (0.0394 inch)
View Details
Poly-Prep Columns AG 1-X8 - 731-6212 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details