MAC-MOD Analytical, Inc. ACE Phenyl, 5µm, Ultra-Inert HPLC Column, 75x21.2mm ACE1257520

Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet
Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ACE Phenyl, 5µm, Ultra-Inert HPLC Column, 75x21.2mm
ACE1257520
ACE Phenyl, 5µm, Ultra-Inert HPLC Column, 75x21.2mm ACE1257520
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number ACE1257520
Product Name ACE Phenyl, 5µm, Ultra-Inert HPLC Column, 75x21.2mm
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 4.6 x 100 mm PEEK - 79558 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
Econo-Column Chromatography Columns - 737-4250 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details
LC Column Tubes 7.8mm ID x 3/8
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.5 cm (1.38 inch)
View Details