MAC-MOD Analytical, Inc. ACE C18, 3µm, Ultra-Inert HPLC Column, 20x1.0mm ACE1110201

Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet
Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ACE C18, 3µm, Ultra-Inert HPLC Column, 20x1.0mm
ACE1110201
ACE C18, 3µm, Ultra-Inert HPLC Column, 20x1.0mm ACE1110201
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number ACE1110201
Product Name ACE C18, 3µm, Ultra-Inert HPLC Column, 20x1.0mm
Packing Diameter 3 µm (0.1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 10 µm 7 x 100 mm - 79495 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Specs
Packing Diameter 10 µm (0.3937 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 5 cm (1.97 inch)
View Details
RP18 HPLC Column, 5um, 100A, 4.6x250mm, 24% carbon load - OD-5-100/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Shim-pack XR-ODS - High-performance Liquid Chromatography Columns - 228-41607-94 - Shimadzu Scientific Instruments, Inc.
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Pore Diameter 0.0120 µm (4.72E-4 mils)
View Details