MAC-MOD Analytical, Inc. HALO-5 PFP HPLC Column, 4.6 x 75mm, 5um 95814-509

Description
New 5-micron HALO-5 columns based on Fused-Core particle technology boosts the performance of HPLC. Compared to other HPLC columns, HALO-5 columns have: • the highest plate number versus any other 5-micron column you can buy (> 150,000 plates per meter) • the equivalent or higher number of plates as most 3-micron columns with one-half the pressure • improved productivity resulting from having the same thin porous layer as 2.7-micron HALO columns allowing high efficiencies at faster flow rates • low back pressure well suited to legacy HPLC instruments • scalability from UHPLC separations developed on 2.7-micron HALO columns
Datasheet
Description
New 5-micron HALO-5 columns based on Fused-Core particle technology boosts the performance of HPLC. Compared to other HPLC columns, HALO-5 columns have: • the highest plate number versus any other 5-micron column you can buy (> 150,000 plates per meter) • the equivalent or higher number of plates as most 3-micron columns with one-half the pressure • improved productivity resulting from having the same thin porous layer as 2.7-micron HALO columns allowing high efficiencies at faster flow rates • low back pressure well suited to legacy HPLC instruments • scalability from UHPLC separations developed on 2.7-micron HALO columns
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
HALO-5 PFP HPLC Column, 4.6 x 75mm, 5um
95814-509
HALO-5 PFP HPLC Column, 4.6 x 75mm, 5um 95814-509
New 5-micron HALO-5 columns based on Fused-Core particle technology boosts the performance of HPLC. Compared to other HPLC columns, HALO-5 columns have: • the highest plate number versus any other 5-micron column you can buy (> 150,000 plates per meter) • the equivalent or higher number of plates as most 3-micron columns with one-half the pressure • improved productivity resulting from having the same thin porous layer as 2.7-micron HALO columns allowing high efficiencies at faster flow rates • low back pressure well suited to legacy HPLC instruments • scalability from UHPLC separations developed on 2.7-micron HALO columns

New 5-micron HALO-5 columns based on Fused-Core particle technology boosts the performance of HPLC. Compared to other HPLC columns, HALO-5 columns have:
• the highest plate number versus any other 5-micron column you can buy (> 150,000 plates per meter)
• the equivalent or higher number of plates as most 3-micron columns with one-half the pressure
• improved productivity resulting from having the same thin porous layer as 2.7-micron HALO columns allowing high efficiencies at faster flow rates
• low back pressure well suited to legacy HPLC instruments
• scalability from UHPLC separations developed on 2.7-micron HALO columns

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number 95814-509
Product Name HALO-5 PFP HPLC Column, 4.6 x 75mm, 5um
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-C18, 10 µm, 100 Å, Bulk Resin (1 gram) - 79792 - Hamilton Company
Specs
Stationary Phase/Separation Process Reversed Phase
Packing Diameter 10 µm (0.3937 mils)
Pore Diameter 0.0100 µm (3.94E-4 mils)
View Details
Econo-Column Chromatography Columns - 737-4721 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Silica HPLC Column, 5um, 100A, 4.6x100mm - S-5-100/10 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Shim-pack XR-ODS - High-performance Liquid Chromatography Columns - 228-41607-92 - Shimadzu Scientific Instruments, Inc.
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Pore Diameter 0.0120 µm (4.72E-4 mils)
View Details