MAC-MOD Analytical, Inc. ProntoSIL C30, 3.0 x 150 mm, 5 µm, 200A 1503H300PS050

Description
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.
Datasheet
Description
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ProntoSIL C30, 3.0 x 150 mm, 5 µm, 200A
1503H300PS050
ProntoSIL C30, 3.0 x 150 mm, 5 µm, 200A 1503H300PS050
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.

ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information.
Some of the most popular ProntoSIL bonded phases are below.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number 1503H300PS050
Product Name ProntoSIL C30, 3.0 x 150 mm, 5 µm, 200A
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X100 Analytical Starter Kit - 79448 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
Quick-Seal ™ Analytical Guard Cartridge - 9301-05QSA - IDEX Health & Science
Specs
Column Type Guard
Column Length 1 cm (0.3937 inch)
Inner Diameter 3 mm (0.1181 inch)
View Details
Flow Adaptor - 738-0015 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0200 µm (7.87E-4 mils)
Column Length 3 cm (1.18 inch)
View Details