10 V BRUSHLESS DC MOTOR, 45MM
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 5888-ID659ZA-809-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| DC Voltage Range | 8.0 to 21.0 VDC |
| Output Power | 0.2573 HP |
| Continuous Torque | 0.7 In-lbs (0.7653 kg-cm) |