M5Stack RF/IF and RFID - RF Receiver, Transmitter, and Transceiver Finished Units U128

Description
Win Source Part Number: 1221097-U128 Category: RF/IF and RFID>RF Receiver, Transmitter, and Transceiver Finished Units Package: Bulk Applications: Remote Data Collection Standard Package: 100 Function: Dual Mode Wireless Module Interface: UART Power - Output: 21dBm Data Rate (Max): 1.119Mbps Modulation or Protocol: CAT-M, NB-IoT ECCN: 5A992C SC Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: M5Stack Technology Co., Ltd. Other Names: 2221-U128
Request a Quote
Description
Win Source Part Number: 1221097-U128 Category: RF/IF and RFID>RF Receiver, Transmitter, and Transceiver Finished Units Package: Bulk Applications: Remote Data Collection Standard Package: 100 Function: Dual Mode Wireless Module Interface: UART Power - Output: 21dBm Data Rate (Max): 1.119Mbps Modulation or Protocol: CAT-M, NB-IoT ECCN: 5A992C SC Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: M5Stack Technology Co., Ltd. Other Names: 2221-U128
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receiver, Transmitter, and Transceiver Finished Units - 1221097-U128 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receiver, Transmitter, and Transceiver Finished Units
1221097-U128
RF/IF and RFID - RF Receiver, Transmitter, and Transceiver Finished Units 1221097-U128
Win Source Part Number: 1221097-U128 Category: RF/IF and RFID>RF Receiver, Transmitter, and Transceiver Finished Units Package: Bulk Applications: Remote Data Collection Standard Package: 100 Function: Dual Mode Wireless Module Interface: UART Power - Output: 21dBm Data Rate (Max): 1.119Mbps Modulation or Protocol: CAT-M, NB-IoT ECCN: 5A992C SC Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: M5Stack Technology Co., Ltd. Other Names: 2221-U128

Win Source Part Number: 1221097-U128
Category: RF/IF and RFID>RF Receiver, Transmitter, and Transceiver Finished Units
Package: Bulk
Applications: Remote Data Collection
Standard Package: 100
Function: Dual Mode Wireless Module
Interface: UART
Power - Output: 21dBm
Data Rate (Max): 1.119Mbps
Modulation or Protocol: CAT-M, NB-IoT
ECCN: 5A992C SC
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: M5Stack Technology Co., Ltd.
Other Names: 2221-U128

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1221097-U128
Product Name RF/IF and RFID - RF Receiver, Transmitter, and Transceiver Finished Units
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-715 5315TC-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details