M5Stack Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP S007

Description
Win Source Part Number: 1383355-S007 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ESP32-S Type: MCU Core Processor: Atom™ Package: Bulk Contents: Board(s) Utilized IC / Part: ESP32-S3FN8 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A992C 23 Fake Threat In the Open Market: 60 pct. HTSUS: 8517.62.0090 Mfr: M5Stack Technology Co., Ltd. Base Product Number: ESP32-S3 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 100 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383355-S007 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ESP32-S Type: MCU Core Processor: Atom™ Package: Bulk Contents: Board(s) Utilized IC / Part: ESP32-S3FN8 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A992C 23 Fake Threat In the Open Market: 60 pct. HTSUS: 8517.62.0090 Mfr: M5Stack Technology Co., Ltd. Base Product Number: ESP32-S3 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 100 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1383355-S007 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1383355-S007
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1383355-S007
Win Source Part Number: 1383355-S007 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ESP32-S Type: MCU Core Processor: Atom™ Package: Bulk Contents: Board(s) Utilized IC / Part: ESP32-S3FN8 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A992C 23 Fake Threat In the Open Market: 60 pct. HTSUS: 8517.62.0090 Mfr: M5Stack Technology Co., Ltd. Base Product Number: ESP32-S3 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 100 pcs

Win Source Part Number: 1383355-S007
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: ESP32-S
Type: MCU
Core Processor: Atom™
Package: Bulk
Contents: Board(s)
Utilized IC / Part: ESP32-S3FN8
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A992C 23
Fake Threat In the Open Market: 60 pct.
HTSUS: 8517.62.0090
Mfr: M5Stack Technology Co., Ltd.
Base Product Number: ESP32-S3
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 100 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1383355-S007
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,LEE2-6+,MC1630,50 OHM - TB-899+ - Mini-Circuits
Specs
Category Developement Board
View Details
Analogue Development Tools - 1894511 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 50sccm EvalKit - SFS01-M-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details