M5Stack Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards M031-A

Description
Win Source Part Number: 1121519-M031-A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Cellular Development Platform Package: Retail Package Standard Package: 100 Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Supplied Contents: Board(s), Antenna(s) Alternative Parts (Cross-Reference): M031A; ECCN: 5A991G Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: M5Stack Technology Co., Ltd. Other Names: 2221-M031-A Base Product Number: M031
Request a Quote Datasheet
Description
Win Source Part Number: 1121519-M031-A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Cellular Development Platform Package: Retail Package Standard Package: 100 Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Supplied Contents: Board(s), Antenna(s) Alternative Parts (Cross-Reference): M031A; ECCN: 5A991G Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: M5Stack Technology Co., Ltd. Other Names: 2221-M031-A Base Product Number: M031
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1121519-M031-A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1121519-M031-A
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1121519-M031-A
Win Source Part Number: 1121519-M031-A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Cellular Development Platform Package: Retail Package Standard Package: 100 Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Supplied Contents: Board(s), Antenna(s) Alternative Parts (Cross-Reference): M031A; ECCN: 5A991G Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: M5Stack Technology Co., Ltd. Other Names: 2221-M031-A Base Product Number: M031

Win Source Part Number: 1121519-M031-A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Cellular Development Platform
Package: Retail Package
Standard Package: 100
Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz
Supplied Contents: Board(s), Antenna(s)
Alternative Parts (Cross-Reference): M031A;
ECCN: 5A991G
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: M5Stack Technology Co., Ltd.
Other Names: 2221-M031-A
Base Product Number: M031

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - M031-A - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
M031-A
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards M031-A
COM.LTE 4G MODULE SIM7600G

COM.LTE 4G MODULE SIM7600G

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1121519-M031-A M031-A
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 1935621 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
RF, RFID, Wireless Evaluation Boards - 2312-QPA2211DEVB03-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Evaluation Boards - BOARD BTS50005-1LUA - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Relays ; Power Distribution ; ECU power feeds
View Details