Apiezon T Grease is a silicone-free medium temperature vacuum grease renowned for its quality and tenacity. T Grease has gained approval from prestigious organisations including NATO and the US Navy.
Apiezon T Grease: Medium Temperature Vacuum Grease Properties
Apiezon T Grease is a silicone-free medium temperature vacuum grease which:
Applications of Apiezon T Grease
As a vacuum grease, Apiezon T Grease is specifically designed for use in the low to medium vacuum range, yet is suitable to be used in the high vacuum range at lower temperatures.
We specifically recommend that Apiezon T Grease is used for both sealing and lubrication in medium temperature environments (but not for highly stressed bearings). T Grease confers excellent cohesive strength and therefore when joints are mated they stay mated, forming an extremely efficient, gas tight seal.
Apiezon T Grease provides extra cushioning between mated surfaces, and is highly effective in protecting fragile glass to glass joints.
The strong absorption properties of Apiezon T Grease give it a powerful 'gettering' action . This is of considerable value in the electronics industry where scrupulous cleanliness of metal surfaces is required.
Apiezon T Grease has also found a niche as a barrier to oxygen transmission in both vacuum and non-vacuum situations.
| M&I Materials Limited | |
|---|---|
| Product Category | Specialty Fluids and Lubricants |
| Product Number | Apiezon T Grease |
| Product Name | Hydrocarbon Vacuum Grease |
| Type / Function | Grease / Gel; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other |
| Composition / Chemistry | Specialty, Proprietary or Other; Silicone-free Hydrocarbon Grease |
| Grade / Approvals | NATO, US Navy |
| Applications | Electrical / Electronic; Marine; Sealing and Lubrication in Medium Temperature Environments |