We are pleased to announce that there is a new addition to the Apiezon range of high vacuum greases. Delivering the quality and reliability synonymous with the Apiezon brand, PFPE 501 is the perfect addition to our range.
PFPE 501 is a chemically inert, high temperature and extreme pressure lubricant. With an upper operating temperature of 250°C and vapour pressure of 1.3 x 10-12 at 25°C, it is robust, versatile and can be used for sealing and lubricating under the most extreme operating conditions. This includes environments where aggressive chemicals and strong oxidising agents are regularly used.
Why Use Apiezon PFPE 501 Grease?
Benefits of Apiezon PFPE 501 Grease?
| M&I Materials Limited | |
|---|---|
| Product Category | Industrial Lubricants |
| Product Number | Apiezon PFPE 501 |
| Product Name | PFPE Vacuum Grease |
| Type | Grease / Gel |
| Functions | Lubricant; Bearings |
| Composition / Chemistry | Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Perfluoropolyether (PEFE) |
| Industry Applications | Machine, Gears, Spindles, Ways and Final Drives |