M&I Materials Limited Hydrocarbon Vacuum Grease Apiezon H Grease

Description
Apiezon H Grease Apiezon H Grease is a silicone-free high vacuum grease perfectly suited for use at high temperatures in both scientific and industrial applications. H Grease has exceptional 'stiction' and thermal conduction properties and has gained prestigious approvals from a variety of international organisations, including BAE Systems, the European Space Agency and NASA. Apiezon H Grease: High Temperature Vacuum Grease Properties Apiezon H Grease is a silicone-free high temperature vacuum grease which: performs well under a wide range of temperatures, from -10 to +240°C, and retains its optimum consistency at temperatures between +10 and +110°C rather than melting, actually becomes stiffer as temperature increases and therefore is not recommended for highly stressed bearings has excellent heat transfer properties conducts heat away from the site of operation, reducing the danger of overheating and damaging heat-sensitive components exhibits good 'stiction' or sticking power has powerful 'gettering' action, meaning it absorbs potentially harmful grease and chemical impurities on metal and glass surfaces is easy to clean and remove as it is soluble in hydrocarbon and chlorinated solvents exhibits a vapour pressure of 1.7 x 10-9 Torr at 20°C Applications of Apiezon H Grease As a high temperature, low to medium vacuum grease with excellent 'stiction' power and good thermal conduction properties Apiezon H Grease is used for many diverse applications. In particular H Grease is commonly used in scientific and industrial high temperature sealing applications. Thanks to its 'stiction' power Apiezon H Grease is ideal for use with laboratory glassware; it is also favoured by the electronics and space industries where its high thermal conductivity makes it the perfect vacuum grease in situations where heat sink media requires adhesion. Apiezon H grease has been approved by NASA as a material suitable for lubricating the gold-plated threads of small variable capacitors required to operate under high vacuum from -65°C to +125°C to prevent galling.
Datasheet
Description
Apiezon H Grease Apiezon H Grease is a silicone-free high vacuum grease perfectly suited for use at high temperatures in both scientific and industrial applications. H Grease has exceptional 'stiction' and thermal conduction properties and has gained prestigious approvals from a variety of international organisations, including BAE Systems, the European Space Agency and NASA. Apiezon H Grease: High Temperature Vacuum Grease Properties Apiezon H Grease is a silicone-free high temperature vacuum grease which: performs well under a wide range of temperatures, from -10 to +240°C, and retains its optimum consistency at temperatures between +10 and +110°C rather than melting, actually becomes stiffer as temperature increases and therefore is not recommended for highly stressed bearings has excellent heat transfer properties conducts heat away from the site of operation, reducing the danger of overheating and damaging heat-sensitive components exhibits good 'stiction' or sticking power has powerful 'gettering' action, meaning it absorbs potentially harmful grease and chemical impurities on metal and glass surfaces is easy to clean and remove as it is soluble in hydrocarbon and chlorinated solvents exhibits a vapour pressure of 1.7 x 10-9 Torr at 20°C Applications of Apiezon H Grease As a high temperature, low to medium vacuum grease with excellent 'stiction' power and good thermal conduction properties Apiezon H Grease is used for many diverse applications. In particular H Grease is commonly used in scientific and industrial high temperature sealing applications. Thanks to its 'stiction' power Apiezon H Grease is ideal for use with laboratory glassware; it is also favoured by the electronics and space industries where its high thermal conductivity makes it the perfect vacuum grease in situations where heat sink media requires adhesion. Apiezon H grease has been approved by NASA as a material suitable for lubricating the gold-plated threads of small variable capacitors required to operate under high vacuum from -65°C to +125°C to prevent galling.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydrocarbon Vacuum Grease - Apiezon H Grease - M&I Materials Limited
Manchester, Greater Manchester, United Kingdom
Hydrocarbon Vacuum Grease
Apiezon H Grease
Hydrocarbon Vacuum Grease Apiezon H Grease
Apiezon H Grease Apiezon H Grease is a silicone-free high vacuum grease perfectly suited for use at high temperatures in both scientific and industrial applications. H Grease has exceptional 'stiction' and thermal conduction properties and has gained prestigious approvals from a variety of international organisations, including BAE Systems, the European Space Agency and NASA. Apiezon H Grease: High Temperature Vacuum Grease Properties Apiezon H Grease is a silicone-free high temperature vacuum grease which: performs well under a wide range of temperatures, from -10 to +240°C, and retains its optimum consistency at temperatures between +10 and +110°C rather than melting, actually becomes stiffer as temperature increases and therefore is not recommended for highly stressed bearings has excellent heat transfer properties conducts heat away from the site of operation, reducing the danger of overheating and damaging heat-sensitive components exhibits good 'stiction' or sticking power has powerful 'gettering' action, meaning it absorbs potentially harmful grease and chemical impurities on metal and glass surfaces is easy to clean and remove as it is soluble in hydrocarbon and chlorinated solvents exhibits a vapour pressure of 1.7 x 10-9 Torr at 20°C Applications of Apiezon H Grease As a high temperature, low to medium vacuum grease with excellent 'stiction' power and good thermal conduction properties Apiezon H Grease is used for many diverse applications. In particular H Grease is commonly used in scientific and industrial high temperature sealing applications. Thanks to its 'stiction' power Apiezon H Grease is ideal for use with laboratory glassware; it is also favoured by the electronics and space industries where its high thermal conductivity makes it the perfect vacuum grease in situations where heat sink media requires adhesion. Apiezon H grease has been approved by NASA as a material suitable for lubricating the gold-plated threads of small variable capacitors required to operate under high vacuum from -65°C to +125°C to prevent galling.

Apiezon H Grease

Apiezon H Grease is a silicone-free high vacuum grease perfectly suited for use at high temperatures in both scientific and industrial applications. H Grease has exceptional 'stiction' and thermal conduction properties and has gained prestigious approvals from a variety of international organisations, including BAE Systems, the European Space Agency and NASA.

Apiezon H Grease: High Temperature Vacuum Grease Properties

Apiezon H Grease is a silicone-free high temperature vacuum grease which:

  • performs well under a wide range of temperatures, from -10 to +240°C, and retains its optimum consistency at temperatures between +10 and +110°C
  • rather than melting, actually becomes stiffer as temperature increases and therefore is not recommended for highly stressed bearings
  • has excellent heat transfer properties
  • conducts heat away from the site of operation, reducing the danger of overheating and damaging heat-sensitive components
  • exhibits good 'stiction' or sticking power
  • has powerful 'gettering' action, meaning it absorbs potentially harmful grease and chemical impurities on metal and glass surfaces
  • is easy to clean and remove as it is soluble in hydrocarbon and chlorinated solvents
  • exhibits a vapour pressure of 1.7 x 10-9 Torr at 20°C

Applications of Apiezon H Grease

As a high temperature, low to medium vacuum grease with excellent 'stiction' power and good thermal conduction properties Apiezon H Grease is used for many diverse applications. In particular H Grease is commonly used in scientific and industrial high temperature sealing applications.
Thanks to its 'stiction' power Apiezon H Grease is ideal for use with laboratory glassware; it is also favoured by the electronics and space industries where its high thermal conductivity makes it the perfect vacuum grease in situations where heat sink media requires adhesion.
Apiezon H grease has been approved by NASA as a material suitable for lubricating the gold-plated threads of small variable capacitors required to operate under high vacuum from -65°C to +125°C to prevent galling.

Supplier's Site Datasheet

Technical Specifications

  M&I Materials Limited
Product Category Specialty Fluids and Lubricants
Product Number Apiezon H Grease
Product Name Hydrocarbon Vacuum Grease
Type / Function Grease / Gel; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
Composition / Chemistry Specialty, Proprietary or Other; Silicone-free Hydrocarbon Grease
Grade / Approvals British Aerospace, the European Space Agency, Matra Marconi and NASA
Applications Aerospace; Commonly Used in Scientific and Industrial High Temperature Sealing Applications
Unlock Full Specs
to access all available technical data

Similar Products

Oil Base Diamond Extender/Lubricant - Petro-Pol Purple Lubricant / Extender - Advanced Abrasives Corp.
Specs
Type / Function Lubricant; Specialty, Proprietary or Other; Extender
Composition / Chemistry Straight Oil (Non-soluble)
Applications Abrasive Applications
View Details
Ultra High Vacuum and High Temperature Grease - Santovac® 6GB - SantoLubes LLC
Specs
Type / Function Grease / Gel; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
Composition / Chemistry Straight Oil (Non-soluble); Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether
Applications High Vacuum & Temperature Applications
View Details
Solid Lubricant - CSL660V - Unique Technologies Associates
Unique Technologies Associates
Specs
Type / Function Lubricant; Anti-Seize Compound or Thread Lubricant; Release Agent or Mold Release; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
Composition / Chemistry Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide
Applications Bearings
View Details
Non-Destructive Testing - Fluorescent Penetrants (Type I) - Britemor 921(W) - Surventis Surface Treatment LLC
Specs
Type / Function Penetrant or Penetrating Oil; Specialty, Proprietary or Other
View Details