M&H Plastics Tall Boston Round 5400

Description
HDPE Bottles Neck Finish: 24mm Snap-on
Description
HDPE Bottles Neck Finish: 24mm Snap-on

Suppliers

Company
Product
Description
Supplier Links
Tall Boston Round - 5400 - M&H Plastics
Winchester, VA, USA
Tall Boston Round
5400
Tall Boston Round 5400
HDPE Bottles Neck Finish: 24mm Snap-on

HDPE Bottles
Neck Finish: 24mm Snap-on

Supplier's Site
Tall Boston Round - 5400 - M&H Plastics
Winchester, VA, USA
Tall Boston Round
5400
Tall Boston Round 5400
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site
Tall Boston Round - 5400 - M&H Plastics
Winchester, VA, USA
Tall Boston Round
5400
Tall Boston Round 5400
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 5400 5400 5400
Product Name Tall Boston Round Tall Boston Round Tall Boston Round
Container Type BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Safety Equipment Bags - 149340 - RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polyester
View Details