M&H Plastics Cello 5390

Description
HDPE Bottles Neck Finish: 32mm
Description
HDPE Bottles Neck Finish: 32mm

Suppliers

Company
Product
Description
Supplier Links
Cello - 5390 - M&H Plastics
Winchester, VA, USA
Cello
5390
Cello 5390
HDPE Bottles Neck Finish: 32mm

HDPE Bottles
Neck Finish: 32mm

Supplier's Site
Cello - 5390 - M&H Plastics
Winchester, VA, USA
Cello
5390
Cello 5390
HDPE Bottles Neck Finish: 28/410

HDPE Bottles
Neck Finish: 28/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5390 5390
Product Name Cello Cello
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Laptop Bags - 1811161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Pet
Height 14.57 inch (370 mm)
View Details