M&H Plastics Dumpy Boston Round 5293

Description
HDPE Bottles Neck Finish: 22mm
Description
HDPE Bottles Neck Finish: 22mm

Suppliers

Company
Product
Description
Supplier Links
Dumpy Boston Round - 5293 - M&H Plastics
Winchester, VA, USA
Dumpy Boston Round
5293
Dumpy Boston Round 5293
HDPE Bottles Neck Finish: 22mm

HDPE Bottles
Neck Finish: 22mm

Supplier's Site
Dumpy Boston Round - 5293 - M&H Plastics
Winchester, VA, USA
Dumpy Boston Round
5293
Dumpy Boston Round 5293
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5293 5293
Product Name Dumpy Boston Round Dumpy Boston Round
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 173790 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details