M&H Plastics Non-Aerosol Tubular 5288

Description
HDPE Bottles Neck Finish: 20/410
Description
HDPE Bottles Neck Finish: 20/410

Suppliers

Company
Product
Description
Supplier Links
Non-Aerosol Tubular - 5288 - M&H Plastics
Winchester, VA, USA
Non-Aerosol Tubular
5288
Non-Aerosol Tubular 5288
HDPE Bottles Neck Finish: 20/410

HDPE Bottles
Neck Finish: 20/410

Supplier's Site
Non-Aerosol Tubular - 5288 - M&H Plastics
Winchester, VA, USA
Non-Aerosol Tubular
5288
Non-Aerosol Tubular 5288
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5288 5288
Product Name Non-Aerosol Tubular Non-Aerosol Tubular
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Cable Storage - 136188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Glass; Plastic; Glass Filled Polyamide 66
Height 5.67 inch (144 mm)
Length 5.67 inch (144 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details