M&H Plastics Non-aerosol Tubular 5286

Description
HDPE Bottles Neck Finish: GL20
Description
HDPE Bottles Neck Finish: GL20

Suppliers

Company
Product
Description
Supplier Links
Non-aerosol Tubular - 5286 - M&H Plastics
Winchester, VA, USA
Non-aerosol Tubular
5286
Non-aerosol Tubular 5286
HDPE Bottles Neck Finish: GL20

HDPE Bottles
Neck Finish: GL20

Supplier's Site
Non-Aerosol Tubular - 5286 - M&H Plastics
Winchester, VA, USA
Non-Aerosol Tubular
5286
Non-Aerosol Tubular 5286
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5286 5286
Product Name Non-aerosol Tubular Non-Aerosol Tubular
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1908432 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 7.87 inch (200 mm)
View Details