M&H Plastics Sistine 5220

Description
HDPE Bottles Neck Finish: 20/410
Description
HDPE Bottles Neck Finish: 20/410

Suppliers

Company
Product
Description
Supplier Links
Sistine - 5220 - M&H Plastics
Winchester, VA, USA
Sistine
5220
Sistine 5220
HDPE Bottles Neck Finish: 20/410

HDPE Bottles
Neck Finish: 20/410

Supplier's Site
Sistine - 5220 - M&H Plastics
Winchester, VA, USA
Sistine
5220
Sistine 5220
HDPE Bottles Neck Finish: 20/415

HDPE Bottles
Neck Finish: 20/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5220 5220
Product Name Sistine Sistine
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details