M&H Plastics Aqua 5208

Description
HDPE Bottles Neck Finish: 22mm Camlock
Description
HDPE Bottles Neck Finish: 22mm Camlock

Suppliers

Company
Product
Description
Supplier Links
Aqua - 5208 - M&H Plastics
Winchester, VA, USA
Aqua
5208
Aqua 5208
HDPE Bottles Neck Finish: 22mm Camlock

HDPE Bottles
Neck Finish: 22mm Camlock

Supplier's Site
Aqua - 5208 - M&H Plastics
Winchester, VA, USA
Aqua
5208
Aqua 5208
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5208 5208
Product Name Aqua Aqua
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 1908443 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 17.91 inch (455 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details