M&H Plastics Short Tubular 5182

Description
HDPE Bottles Neck Finish: 22/415
Description
HDPE Bottles Neck Finish: 22/415

Suppliers

Company
Product
Description
Supplier Links
Short Tubular - 5182 - M&H Plastics
Winchester, VA, USA
Short Tubular
5182
Short Tubular 5182
HDPE Bottles Neck Finish: 22/415

HDPE Bottles
Neck Finish: 22/415

Supplier's Site
Short Tubular - 5182 - M&H Plastics
Winchester, VA, USA
Short Tubular
5182
Short Tubular 5182
HDPE Bottles Neck Finish: 22/415

HDPE Bottles
Neck Finish: 22/415

Supplier's Site
Short Tubular - 5182 - M&H Plastics
Winchester, VA, USA
Short Tubular
5182
Short Tubular 5182
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 5182 5182 5182
Product Name Short Tubular Short Tubular Short Tubular
Container Type BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details