M&H Plastics Boston Round 5181

Description
HDPE Bottles Neck Finish: 24/410
Description
HDPE Bottles Neck Finish: 24/410

Suppliers

Company
Product
Description
Supplier Links
Boston Round - 5181 - M&H Plastics
Winchester, VA, USA
Boston Round
5181
Boston Round 5181
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site
Boston Round - 5181 - M&H Plastics
Winchester, VA, USA
Boston Round
5181
Boston Round 5181
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site
Boston Round - 5181 - M&H Plastics
Winchester, VA, USA
Boston Round
5181
Boston Round 5181
HDPE Bottles Neck Finish: 24mm

HDPE Bottles
Neck Finish: 24mm

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 5181 5181 5181
Product Name Boston Round Boston Round Boston Round
Container Type BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1951537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 4.72 inch (120 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details