Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL CONTAINERS
M&H PLASTICS
5171 -- PLINTH BOSTON
M&H Plastics
Plinth Boston
5171
Description
HDPE Bottles Neck Finish: 24/410
M&H Plastics
Done
Description
HDPE Bottles Neck Finish: 24/410
Suppliers
Company
Product
Description
Supplier Links
M&H Plastics
Winchester, VA, USA
Plinth Boston
5171
Plinth Boston
5171
HDPE Bottles Neck Finish: 24/410
HDPE Bottles
Neck Finish: 24/410
Supplier's Site
Technical Specifications
M&H Plastics
Product Category
Industrial Containers
Product Number
5171
Product Name
Plinth Boston
Container Type
BottleJar
Unlock Full Specs
to access all available technical data
Similar Products
Petersen Products Co.
Carrying Case, Medium Pressure Lift Bags, 30"
162-1610-30
Specs
Material
Nylon
Width
30 inch (762 mm)
View Details
Royal Case Company, Inc.
Shipping Crates
Specs
Application
Shipping
View Details
MOCAP LLC
Grip Pak Centered Locking - 3/4 X 4.37 (20 X 111MM) GRIP PAK CTD LKG KIT
GCLK200111
Specs
Container Type
Tubes
View Details
MarShield
Storage Containers/Vial Pigs
Specs
Container Type
Vial; Box
Material
Steel; Lead Lined/Filled
View Details