M&H Plastics Classic Oval 5141

Description
HDPE Bottles Neck Finish: 24/415
Description
HDPE Bottles Neck Finish: 24/415

Suppliers

Company
Product
Description
Supplier Links
Classic Oval - 5141 - M&H Plastics
Winchester, VA, USA
Classic Oval
5141
Classic Oval 5141
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number 5141
Product Name Classic Oval
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details