M&H Plastics Boston Round 5140

Description
HDPE Bottles Neck Finish: GL20
Description
HDPE Bottles Neck Finish: GL20

Suppliers

Company
Product
Description
Supplier Links
Boston Round - 5140 - M&H Plastics
Winchester, VA, USA
Boston Round
5140
Boston Round 5140
HDPE Bottles Neck Finish: GL20

HDPE Bottles
Neck Finish: GL20

Supplier's Site
Boston Round - 5140 - M&H Plastics
Winchester, VA, USA
Boston Round
5140
Boston Round 5140
HDPE Bottles Neck Finish: 20/415

HDPE Bottles
Neck Finish: 20/415

Supplier's Site
Boston Round - 5140 - M&H Plastics
Winchester, VA, USA
Boston Round
5140
Boston Round 5140
HDPE Bottles Neck Finish: 22/415

HDPE Bottles
Neck Finish: 22/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 5140 5140 5140
Product Name Boston Round Boston Round Boston Round
Container Type BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details