M&H Plastics Alpha 5133

Description
HDPE Bottles Neck Finish: 28/415
Description
HDPE Bottles Neck Finish: 28/415

Suppliers

Company
Product
Description
Supplier Links
Alpha - 5133 - M&H Plastics
Winchester, VA, USA
Alpha
5133
Alpha 5133
HDPE Bottles Neck Finish: 28/415

HDPE Bottles
Neck Finish: 28/415

Supplier's Site
Alpha - 5133 - M&H Plastics
Winchester, VA, USA
Alpha
5133
Alpha 5133
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5133 5133
Product Name Alpha Alpha
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Chemical Tanks - 1218613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyethylene (PE); Polyethylene
Volume Capacity 26.42 gallons (100 liters)
Height 12.6 inch (320 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details