M&H Plastics Tubular 5128

Description
HDPE Bottles Neck Finish: 20/410
Description
HDPE Bottles Neck Finish: 20/410

Suppliers

Company
Product
Description
Supplier Links
Tubular - 5128 - M&H Plastics
Winchester, VA, USA
Tubular
5128
Tubular 5128
HDPE Bottles Neck Finish: 20/410

HDPE Bottles
Neck Finish: 20/410

Supplier's Site
Tubular - 5128 - M&H Plastics
Winchester, VA, USA
Tubular
5128
Tubular 5128
HDPE Bottles Neck Finish: 18/415

HDPE Bottles
Neck Finish: 18/415

Supplier's Site
Tubular - 5128 - M&H Plastics
Winchester, VA, USA
Tubular
5128
Tubular 5128
HDPE Bottles Neck Finish: 22/415

HDPE Bottles
Neck Finish: 22/415

Supplier's Site
Tubular - 5128 - M&H Plastics
Winchester, VA, USA
Tubular
5128
Tubular 5128
HDPE Bottles Neck Finish: 18/415

HDPE Bottles
Neck Finish: 18/415

Supplier's Site
Non-Aerosol Tubular - 5128 - M&H Plastics
Winchester, VA, USA
Non-Aerosol Tubular
5128
Non-Aerosol Tubular 5128
HDPE Bottles Neck Finish: 20/410

HDPE Bottles
Neck Finish: 20/410

Supplier's Site
Tubular - 5128 - M&H Plastics
Winchester, VA, USA
Tubular
5128
Tubular 5128
HDPE Bottles Neck Finish: 20mm

HDPE Bottles
Neck Finish: 20mm

Supplier's Site
Tubular - 5128 - M&H Plastics
Winchester, VA, USA
Tubular
5128
Tubular 5128
HDPE Bottles Neck Finish: 20/415

HDPE Bottles
Neck Finish: 20/415

Supplier's Site
Tubular - 5128 - M&H Plastics
Winchester, VA, USA
Tubular
5128
Tubular 5128
HDPE Bottles Neck Finish: 20/410

HDPE Bottles
Neck Finish: 20/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 5128 5128 5128 5128 5128 5128
Product Name Tubular Tubular Tubular Non-Aerosol Tubular Tubular Tubular
Container Type BottleJar BottleJar BottleJar BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details