M&H Plastics Tubular 5125

Description
HDPE Bottles Neck Finish: 24/410
Description
HDPE Bottles Neck Finish: 24/410

Suppliers

Company
Product
Description
Supplier Links
Tubular - 5125 - M&H Plastics
Winchester, VA, USA
Tubular
5125
Tubular 5125
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site
Tubular - 5125 - M&H Plastics
Winchester, VA, USA
Tubular
5125
Tubular 5125
HDPE Bottles Neck Finish: 24mm

HDPE Bottles
Neck Finish: 24mm

Supplier's Site
Tubular - 5125 - M&H Plastics
Winchester, VA, USA
Tubular
5125
Tubular 5125
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site
Non-Aerosol Tubular - 5125 - M&H Plastics
Winchester, VA, USA
Non-Aerosol Tubular
5125
Non-Aerosol Tubular 5125
HDPE Bottles Neck Finish: 20/410

HDPE Bottles
Neck Finish: 20/410

Supplier's Site
Tubular - 5125 - M&H Plastics
Winchester, VA, USA
Tubular
5125
Tubular 5125
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site
Tubular - 5125 - M&H Plastics
Winchester, VA, USA
Tubular
5125
Tubular 5125
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site
Tubular - 5125 - M&H Plastics
Winchester, VA, USA
Tubular
5125
Tubular 5125
HDPE Bottles Neck Finish: 20/410

HDPE Bottles
Neck Finish: 20/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 5125 5125 5125 5125 5125
Product Name Tubular Tubular Tubular Non-Aerosol Tubular Tubular
Container Type BottleJar BottleJar BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 173901 - RS Components, Ltd.
Specs
Container Type Bag
Height 15.98 inch (406 mm)
Width 15.98 inch (406 mm)
View Details