M&H Plastics Tubular 5122

Description
HDPE Bottles Neck Finish: 20/415
Description
HDPE Bottles Neck Finish: 20/415

Suppliers

Company
Product
Description
Supplier Links
Tubular - 5122 - M&H Plastics
Winchester, VA, USA
Tubular
5122
Tubular 5122
HDPE Bottles Neck Finish: 20/415

HDPE Bottles
Neck Finish: 20/415

Supplier's Site
Tubular Foamer - 5122 - M&H Plastics
Winchester, VA, USA
Tubular Foamer
5122
Tubular Foamer 5122
HDPE Bottles Neck Finish: 40mm

HDPE Bottles
Neck Finish: 40mm

Supplier's Site
Tubular - 5122 - M&H Plastics
Winchester, VA, USA
Tubular
5122
Tubular 5122
HDPE Bottles Neck Finish: 20/415

HDPE Bottles
Neck Finish: 20/415

Supplier's Site
Tubular - 5122 - M&H Plastics
Winchester, VA, USA
Tubular
5122
Tubular 5122
HDPE Bottles Neck Finish: 20mm

HDPE Bottles
Neck Finish: 20mm

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 5122 5122 5122
Product Name Tubular Tubular Foamer Tubular
Container Type BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details