M&H Plastics Hedra 5111

Description
HDPE Bottles Neck Finish: 20mm Snap-on
Description
HDPE Bottles Neck Finish: 20mm Snap-on

Suppliers

Company
Product
Description
Supplier Links
Hedra - 5111 - M&H Plastics
Winchester, VA, USA
Hedra
5111
Hedra 5111
HDPE Bottles Neck Finish: 20mm Snap-on

HDPE Bottles
Neck Finish: 20mm Snap-on

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number 5111
Product Name Hedra
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1951519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details