M&H Plastics Boston Round 5080/S/C

Description
HDPE Bottles Neck Finish: 24mm Snap-on
Description
HDPE Bottles Neck Finish: 24mm Snap-on

Suppliers

Company
Product
Description
Supplier Links
Boston Round - 5080/S/C - M&H Plastics
Winchester, VA, USA
Boston Round
5080/S/C
Boston Round 5080/S/C
HDPE Bottles Neck Finish: 24mm Snap-on

HDPE Bottles
Neck Finish: 24mm Snap-on

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number 5080/S/C
Product Name Boston Round
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details