M&H Plastics Tubular 5049

Description
HDPE Bottles Neck Finish: 24mm
Description
HDPE Bottles Neck Finish: 24mm

Suppliers

Company
Product
Description
Supplier Links
Tubular - 5049 - M&H Plastics
Winchester, VA, USA
Tubular
5049
Tubular 5049
HDPE Bottles Neck Finish: 24mm

HDPE Bottles
Neck Finish: 24mm

Supplier's Site
Tubular - 5049 - M&H Plastics
Winchester, VA, USA
Tubular
5049
Tubular 5049
HDPE Bottles Neck Finish: 20/415

HDPE Bottles
Neck Finish: 20/415

Supplier's Site
Tubular - 5049 - M&H Plastics
Winchester, VA, USA
Tubular
5049
Tubular 5049
HDPE Bottles Neck Finish: 22/415

HDPE Bottles
Neck Finish: 22/415

Supplier's Site
Tubular - 5049 - M&H Plastics
Winchester, VA, USA
Tubular
5049
Tubular 5049
HDPE Bottles Neck Finish: 20/415

HDPE Bottles
Neck Finish: 20/415

Supplier's Site
Tubular - 5049 - M&H Plastics
Winchester, VA, USA
Tubular
5049
Tubular 5049
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site
Tubular - 5049 - M&H Plastics
Winchester, VA, USA
Tubular
5049
Tubular 5049
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site
Tubular - 5049 - M&H Plastics
Winchester, VA, USA
Tubular
5049
Tubular 5049
HDPE Bottles Neck Finish: 20/410

HDPE Bottles
Neck Finish: 20/410

Supplier's Site
Tubular - 5049 - M&H Plastics
Winchester, VA, USA
Tubular
5049
Tubular 5049
HDPE Bottles Neck Finish: 20mm

HDPE Bottles
Neck Finish: 20mm

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 5049 5049 5049 5049 5049 5049
Product Name Tubular Tubular Tubular Tubular Tubular Tubular
Container Type BottleJar BottleJar BottleJar BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 1908443 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 17.91 inch (455 mm)
View Details
Sliding Lid Compartment Boxes - 3/4X3/4X7/16
Specs
Container Type Box
Height 0.7835 inch (19.9 mm)
Length 3.82 inch (97 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details