M&H Plastics Tubular 5048

Description
HDPE Bottles Neck Finish: 20mm
Description
HDPE Bottles Neck Finish: 20mm

Suppliers

Company
Product
Description
Supplier Links
Tubular - 5048 - M&H Plastics
Winchester, VA, USA
Tubular
5048
Tubular 5048
HDPE Bottles Neck Finish: 20mm

HDPE Bottles
Neck Finish: 20mm

Supplier's Site
Tubular - 5048 - M&H Plastics
Winchester, VA, USA
Tubular
5048
Tubular 5048
HDPE Bottles Neck Finish: 20/415

HDPE Bottles
Neck Finish: 20/415

Supplier's Site
Tubular - 5048 - M&H Plastics
Winchester, VA, USA
Tubular
5048
Tubular 5048
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site
Tubular - 5048 - M&H Plastics
Winchester, VA, USA
Tubular
5048
Tubular 5048
HDPE Bottles Neck Finish: 22/415

HDPE Bottles
Neck Finish: 22/415

Supplier's Site
Tubular - 5048 - M&H Plastics
Winchester, VA, USA
Tubular
5048
Tubular 5048
HDPE Bottles Neck Finish: 20/415

HDPE Bottles
Neck Finish: 20/415

Supplier's Site
Tubular - 5048 - M&H Plastics
Winchester, VA, USA
Tubular
5048
Tubular 5048
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 5048 5048 5048 5048 5048
Product Name Tubular Tubular Tubular Tubular Tubular
Container Type BottleJar BottleJar BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details