M&H Plastics Flat Oval 5030

Description
HDPE Bottles Neck Finish: 24mm Snap-on
Description
HDPE Bottles Neck Finish: 24mm Snap-on

Suppliers

Company
Product
Description
Supplier Links
Flat Oval - 5030 - M&H Plastics
Winchester, VA, USA
Flat Oval
5030
Flat Oval 5030
HDPE Bottles Neck Finish: 24mm Snap-on

HDPE Bottles
Neck Finish: 24mm Snap-on

Supplier's Site
Flat Oval - 5030 - M&H Plastics
Winchester, VA, USA
Flat Oval
5030
Flat Oval 5030
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5030 5030
Product Name Flat Oval Flat Oval
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Compartment Boxes - 1016539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Ps
Height 1.18 inch (30 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details