M&H Plastics Tubular 5024

Description
HDPE Bottles Neck Finish: 18/415
Description
HDPE Bottles Neck Finish: 18/415

Suppliers

Company
Product
Description
Supplier Links
Tubular - 5024 - M&H Plastics
Winchester, VA, USA
Tubular
5024
Tubular 5024
HDPE Bottles Neck Finish: 18/415

HDPE Bottles
Neck Finish: 18/415

Supplier's Site
Tubular - 5024 - M&H Plastics
Winchester, VA, USA
Tubular
5024
Tubular 5024
HDPE Bottles Neck Finish: 20/410

HDPE Bottles
Neck Finish: 20/410

Supplier's Site
Tubular - 5024 - M&H Plastics
Winchester, VA, USA
Tubular
5024
Tubular 5024
HDPE Bottles Neck Finish: 18/415

HDPE Bottles
Neck Finish: 18/415

Supplier's Site
Tubular - 5024 - M&H Plastics
Winchester, VA, USA
Tubular
5024
Tubular 5024
HDPE Bottles Neck Finish: 20/410

HDPE Bottles
Neck Finish: 20/410

Supplier's Site
Non-Aerosol Tubular - 5024 - M&H Plastics
Winchester, VA, USA
Non-Aerosol Tubular
5024
Non-Aerosol Tubular 5024
HDPE Bottles Neck Finish: 20/410

HDPE Bottles
Neck Finish: 20/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5024 5024
Product Name Tubular Tubular
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.77 inch (45 mm)
Length 3.15 inch (80 mm)
View Details