M&H Plastics Tubular 5006

Description
HDPE Bottles Neck Finish: 24/415
Description
HDPE Bottles Neck Finish: 24/415

Suppliers

Company
Product
Description
Supplier Links
Tubular - 5006 - M&H Plastics
Winchester, VA, USA
Tubular
5006
Tubular 5006
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site
Tubular - 5006 - M&H Plastics
Winchester, VA, USA
Tubular
5006
Tubular 5006
HDPE Bottles Neck Finish: 24mm

HDPE Bottles
Neck Finish: 24mm

Supplier's Site
Tubular - 5006 - M&H Plastics
Winchester, VA, USA
Tubular
5006
Tubular 5006
HDPE Bottles Neck Finish: 22mm

HDPE Bottles
Neck Finish: 22mm

Supplier's Site
Tubular - 5006 - M&H Plastics
Winchester, VA, USA
Tubular
5006
Tubular 5006
HDPE Bottles Neck Finish: 22mm

HDPE Bottles
Neck Finish: 22mm

Supplier's Site
Tubular - 5006 - M&H Plastics
Winchester, VA, USA
Tubular
5006
Tubular 5006
HDPE Bottles Neck Finish: 24mm

HDPE Bottles
Neck Finish: 24mm

Supplier's Site
Tubular - 5006 - M&H Plastics
Winchester, VA, USA
Tubular
5006
Tubular 5006
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site
Tubular - 5006 - M&H Plastics
Winchester, VA, USA
Tubular
5006
Tubular 5006
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 5006 5006 5006 5006 5006 5006
Product Name Tubular Tubular Tubular Tubular Tubular Tubular
Container Type BottleJar BottleJar BottleJar BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Compartment Boxes - 1368907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 3.58 inch (91 mm)
View Details