M&H Plastics Slim Tubular 4137

Description
PET Bottles Neck Finish: 24/410
Description
PET Bottles Neck Finish: 24/410

Suppliers

Company
Product
Description
Supplier Links
Slim Tubular - 4137 - M&H Plastics
Winchester, VA, USA
Slim Tubular
4137
Slim Tubular 4137
PET Bottles Neck Finish: 24/410

PET Bottles
Neck Finish: 24/410

Supplier's Site
Slim Tubular - 4137 - M&H Plastics
Winchester, VA, USA
Slim Tubular
4137
Slim Tubular 4137
PET Bottles Neck Finish: 24/415

PET Bottles
Neck Finish: 24/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 4137 4137
Product Name Slim Tubular Slim Tubular
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 173792 - RS Components, Ltd.
Specs
Container Type Bag
Height 10 inch (254 mm)
Width 10 inch (254 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details