M&H Plastics Flat Base Boston Round 4131

Description
PET Bottles Neck Finish: 20/410
Description
PET Bottles Neck Finish: 20/410

Suppliers

Company
Product
Description
Supplier Links
Flat Base Boston Round - 4131 - M&H Plastics
Winchester, VA, USA
Flat Base Boston Round
4131
Flat Base Boston Round 4131
PET Bottles Neck Finish: 20/410

PET Bottles
Neck Finish: 20/410

Supplier's Site
Flat Base Boston Round - 4131 - M&H Plastics
Winchester, VA, USA
Flat Base Boston Round
4131
Flat Base Boston Round 4131
PET Bottles Neck Finish: 20/415

PET Bottles
Neck Finish: 20/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 4131 4131
Product Name Flat Base Boston Round Flat Base Boston Round
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1908424 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 12.01 inch (305 mm)
View Details