M&H Plastics Flat Base Boston Round 4126

Description
PET Bottles Neck Finish: 24/410
Description
PET Bottles Neck Finish: 24/410

Suppliers

Company
Product
Description
Supplier Links
Flat Base Boston Round - 4126 - M&H Plastics
Winchester, VA, USA
Flat Base Boston Round
4126
Flat Base Boston Round 4126
PET Bottles Neck Finish: 24/410

PET Bottles
Neck Finish: 24/410

Supplier's Site
Flat Base Boston Round - 4126 - M&H Plastics
Winchester, VA, USA
Flat Base Boston Round
4126
Flat Base Boston Round 4126
PET Bottles Neck Finish: 24/415

PET Bottles
Neck Finish: 24/415

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number 4126
Product Name Flat Base Boston Round
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Transit Cases - 1783360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details